EN
  • EN
  • DE

LM3S9GN5-IBZ80-A1T

Part No LM3S9GN5-IBZ80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9GN5
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342029-LM3S9GN5-IBZ80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S9GN5-IBZ80-A1T CAD Model

Description

The LM3S9GN5-IBZ80-A1T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This product is part of the Stellaris® family of microcontrollers which are well-suited for a wide range of applications across various industries including industrial, automotive, and consumer electronics.

Key Features

  • Core: The LM3S9GN5-IBZ80-A1T is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing a balanced approach to power consumption and processing capability.
  • Memory: This MCU comes with a generous memory profile, featuring 256KB of Flash memory and 96KB of SRAM, allowing for efficient program storage and execution.
  • I/O and Peripherals: It includes an array of peripherals such as multiple serial communication modules (UART, SSI, I²C), PWM outputs, and analog-to-digital converters (ADCs). This ensures flexibility in interfacing with other components and systems.
  • Connectivity: With integrated Ethernet MAC+PHY, the LM3S9GN5-IBZ80-A1T facilitates easy and reliable network connectivity, which is essential for IoT applications and networked systems.
  • Power Management: The device offers various power-saving modes, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The MCU is available in a compact 108-BGA (ball grid array) package, allowing for a smaller footprint on the PCB.

Applications

The versatile feature set of the LM3S9GN5-IBZ80-A1T makes it ideal for a multitude of applications such as:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Networking equipment
  • Portable instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S9GN5-IBZ80-A1T is designed to meet or exceed the stringent requirements of the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and a developer community. Additionally, evaluation kits and software libraries are available to accelerate the design and development process for the LM3S9GN5-IBZ80-A1T.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess