EN
  • EN
  • DE

LM3S9BN6-IBZ80-C5

Part No LM3S9BN6-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LM3S9BN6
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 184302-LM3S9BN6-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S9BN6-IBZ80-C5 CAD Model

Description

Product LM3S9BN6-IBZ80-C5 from Texas Instruments is a highly sophisticated and reliable microcontroller unit (MCU) engineered for a wide range of applications.

  • Description: This compact yet powerful device is designed to provide optimal performance, low power consumption, and enhanced functionality.
  • Series: The LM3S9BN6-IBZ80-C5 is part of the Stellaris® LM3S Microcontroller Series, which is known for its superior design, high-speed processing capabilities, and versatile features.
  • Processor: It offers a 32-bit ARM Cortex-M3 RISC processor, which ensures efficient operation and high-speed processing of instructions.
  • Frequency: The processor operates @ a frequency of 80 MHz, which enables rapid execution of tasks and smooth operation of applications.
  • Memory Capacity: One of the key features of this product is its large memory capacity. It comes with 256 KB of flash memory and 96 KB of SRAM, which allows for the storage and execution of complex programs and applications.
  • Ideal For: This makes it ideal for use in applications that require substantial data processing and storage capabilities.
  • Peripherals: The LM3S9BN6-IBZ80-C5 also features a range of peripherals that enhance its functionality. These include General Purpose I/O, UART, SSI/SPI, I2C, USB, CAN, ADC, PWM, and Watchdog Timer.
  • Control Options: These peripherals provide a multitude of communication and control options, making this MCU a versatile solution for various applications.
  • Power Consumption: In terms of power consumption, this product is designed to be energy-efficient. It operates @ a supply voltage of 2.25 V to 3.6 V, which helps to reduce power usage and extend battery life in portable devices.
  • Power Saving Modes: Moreover, it has a variety of power-saving modes, including Sleep, Deep Sleep, and Hibernate, which allow for further reduction in power consumption when the MCU is not in active use.
  • Package: The LM3S9BN6-IBZ80-C5 is available in a 108-pin package, which is compact and easy to integrate into various systems.
  • Performance: Its robust design and high-quality construction ensure long-lasting performance and durability.
  • Solution: With its combination of high-speed processing, large memory capacity, versatile peripherals, and low power consumption, the LM3S9BN6-IBZ80-C5 is a reliable and efficient solution for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess