EN
  • EN
  • DE

R5F71252D50FPV

Part No R5F71252D50FPV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182264-R5F71252D50FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F71252D50FPV CAD Model

Description

The R5F71252D50FPV is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their Renesas Advanced (RA) family of devices. These MCUs utilize the Arm Cortex-M architecture to provide a robust and energy-efficient platform for various embedded applications.

Applications

  • Industrial Automation: Used in PLCs, motor drives, and industrial control systems.
  • Building Automation: Integrated into HVAC systems, lighting controls, and security systems.
  • Consumer Electronics: Found in appliances, wearables, and other consumer devices.
  • Medical Devices: Employed in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • IoT Devices: Suitable for IoT sensor nodes, gateways, and connected devices.

Features

  • Arm Cortex-M Core: Provides high performance and energy efficiency.
  • On-Chip Flash Memory: Stores program code and data.
  • SRAM: Provides fast access memory for data processing.
  • Extensive Peripherals: Includes timers, ADCs, DACs, UART, SPI, I2C, and USB interfaces.
  • Low-Power Modes: Designed for minimizing energy consumption.
  • Security Features: Enhances security with hardware encryption and secure boot capabilities.

Benefits

  • High Performance: Enables fast and efficient data processing.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Connectivity: Simplifies interfacing with various external devices.
  • Enhanced Security: Protects against unauthorized access.
  • Simplified Development: Streamlines development with tools and libraries.
  • Scalability: Part of the RA family, offering a range of options for different needs.

The R5F71252D50FPV delivers a versatile solution for embedded systems. It generally features a fast CPU clock speed, substantial memory, and a wide array of peripherals. The inclusion of integrated oscillators, power management features, and debugging interfaces further facilitates system design. The microcontroller's reliability and flexibility make it a popular choice for diverse applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess