EN
  • EN
  • DE

LM3S8C62-IBZ80-A2T

Part No LM3S8C62-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S8C62
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342123-LM3S8C62-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S8C62-IBZ80-A2T CAD Model

Description

Product Overview: LM3S8C62-IBZ80-A2T

The LM3S8C62-IBZ80-A2T is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. Designed to meet the rigorous demands of modern embedded systems, this MCU is part of the Stellaris® family, which is well-known for its robust architecture, exceptional reliability, and versatility in various applications.

Key Features

  • Core: The MCU features an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, delivering efficient processing capabilities and real-time performance.
  • Memory: It comes equipped with substantial memory resources, including 256KB of Flash memory and 64KB of SRAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The LM3S8C62-IBZ80-A2T boasts a wide array of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), PWM outputs, analog-to-digital converters (ADCs), and digital I/O pins, enabling a versatile connection with external devices and sensors.
  • Connectivity: With integrated Ethernet MAC+PHY, this MCU offers robust network connectivity options, making it suitable for IoT (Internet of Things) applications and networked systems.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods, extending the battery life of portable devices.
  • Package: The product is available in a compact 108-BGA (Ball Grid Array) package, ensuring a small footprint for space-constrained applications.

Applications

The LM3S8C62-IBZ80-A2T MCU is ideal for a broad range of applications, including industrial control systems, networking equipment, point-of-sale machines, medical devices, and home automation. Its robust set of features and connectivity options make it a go-to choice for engineers and developers looking to create sophisticated and connected solutions.

Quality and Support

Texas Instruments provides comprehensive technical support and extensive documentation for the LM3S8C62-IBZ80-A2T, ensuring developers have the necessary resources to implement this MCU effectively in their projects. Additionally, the product is backed by Texas Instruments' commitment to quality and long-term reliability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess