EN
  • EN
  • DE

LM3S8C62-IBZ80-A1T

Part No LM3S8C62-IBZ80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S8C62
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342068-LM3S8C62-IBZ80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S8C62-IBZ80-A1T CAD Model

Description

Introducing the LM3S8C62-IBZ80-A1T Microcontroller from Texas Instruments

The LM3S8C62-IBZ80-A1T is a high-performance microcontroller unit (MCU) from the renowned Texas Instruments, designed to cater to a broad range of applications including industrial control systems, automotive electronics, and smart home devices. This microcontroller is part of the Stellaris® family, which is well-known for its robustness, versatility, and integration of advanced features.

At the core of the LM3S8C62-IBZ80-A1T is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This 32-bit processor delivers the computational power and efficiency required for complex tasks and real-time processing. The MCU comes with a substantial 256KB of flash memory, providing ample space for application code and data storage, and 64KB of SRAM for efficient operation.

The connectivity options for this microcontroller are extensive, with multiple serial communication interfaces including UART, I2C, SPI, and CAN, making it an ideal choice for embedded systems that require communication with various peripherals and other microcontrollers. Additionally, it features a USB 2.0 Full-Speed interface with Host/Device/OTG capabilities, expanding its potential for interfacing with a wide range of USB devices.

An array of 37 GPIO pins enables the LM3S8C62-IBZ80-A1T to interface with external circuits, sensors, and actuators, providing the flexibility needed for diverse application requirements. The device also includes a range of built-in peripherals such as analog-to-digital converters (ADCs), timers, and PWM outputs, which are essential for tasks that require analog signal processing or precise timing control.

For enhanced reliability and performance, the LM3S8C62-IBZ80-A1T features a range of system protection mechanisms, including power-on reset, brown-out detection, and a watchdog timer. These features ensure stable operation even in challenging environmental conditions.

Developers can take advantage of the comprehensive development tools and software support provided by Texas Instruments, which include an integrated development environment (IDE), software libraries, and real-time operating system (RTOS) support. This facilitates a smooth development process and rapid deployment of applications.

In summary, the LM3S8C62-IBZ80-A1T microcontroller from Texas Instruments is a powerful and versatile solution for a wide variety of embedded systems. Its combination of processing power, memory capacity, connectivity, and robust design makes it an excellent choice for engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess