EN
  • EN
  • DE

LM3S8C62-IBZ80-A1

Part No LM3S8C62-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S8C62
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342111-LM3S8C62-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S8C62-IBZ80-A1 CAD Model

Description

The LM3S8C62-IBZ80-A1 is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This cutting-edge MCU is designed to meet the demanding requirements of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and versatile features.

Key Features

  • Core: At the heart of the LM3S8C62-IBZ80-A1 lies an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This 32-bit core provides the computational horsepower necessary for complex algorithms and control tasks.
  • Memory: The device comes equipped with an ample amount of memory, including Flash and SRAM, to support a wide range of applications. This ensures smooth operation and ample storage for user programs and data.
  • I/O Capabilities: With a comprehensive set of input/output peripherals, the LM3S8C62-IBZ80-A1 can interface with a variety of external devices. This includes general-purpose I/O pins, serial communication interfaces, and other specialized peripherals.
  • Power Management: Designed with energy efficiency in mind, the MCU features multiple power-saving modes. This allows for reduced power consumption in low-activity states, making it ideal for battery-powered or energy-sensitive applications.
  • Analog Integration: The MCU includes integrated analog peripherals, such as ADCs and DACs, which simplify the design of mixed-signal systems and reduce the need for external components.
  • Robust Security: The LM3S8C62-IBZ80-A1 offers advanced security features to protect intellectual property and ensure secure data communication, which is crucial for IoT and connected devices.

Applications

The versatility of the LM3S8C62-IBZ80-A1 makes it suitable for a wide range of applications, including industrial control systems, home automation, medical devices, and automotive electronics. Its robust feature set also makes it an excellent choice for IoT devices that require reliable operation in challenging environments.

Quality and Support

As with all Texas Instruments products, the LM3S8C62-IBZ80-A1 is manufactured to the highest quality standards. Customers can rely on Texas Instruments' global support network and comprehensive technical resources to facilitate development and bring products to market efficiently.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess