The H5TQ4G63CFR-RDI is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. DDR3 SDRAM is a widely used memory technology known for its improved speed, bandwidth, and power efficiency compared to earlier DDR generations.
Applications:
- Desktop PCs: Main system memory for running operating systems and applications.
- Laptop PCs: Provides fast and efficient memory in portable computing devices.
- Servers: Used in server systems to handle large data volumes and concurrent user requests.
- Graphics Cards: Acts as video memory (VRAM) for storing textures, frame buffers, and graphical data.
- Gaming Consoles: Integrated into gaming consoles to provide the necessary memory for rendering complex game environments.
- Networking Equipment: Utilized in routers and switches for packet buffering and data storage.
Features:
- 4Gb Density: Offers a density of 4 Gigabits (512MB), providing substantial storage capacity for applications and data.
- DDR3 Technology: Employs DDR3 technology for enhanced speed and efficiency compared to previous DDR generations.
- High Bandwidth: Delivers high bandwidth for rapid data transfer between the memory and the processor.
- Low Power Consumption: Designed for low power consumption, suitable for power-sensitive applications.
- 933MHz Clock Rate: Operates at a clock rate of 933MHz, resulting in a data transfer rate of 1866 MT/s (MegaTransfers per second).
- FBGA Package: Packaged in a FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and reliable connections.
Benefits:
- Improved System Performance: Boosts overall system performance by providing fast and efficient memory access.
- Enhanced Multitasking: Enables seamless multitasking by providing sufficient memory for running multiple applications concurrently.
- Faster Data Processing: Accelerates data processing speed, reducing latency and improving application responsiveness.
- Improved Graphics Performance: Enhances graphics performance by providing dedicated memory for storing textures and frame buffers.
- Reduced Power Consumption: Low power consumption contributes to extended battery life in portable devices and lower energy costs in servers.
- Reliable Operation: Hynix Semiconductor is known for producing high-quality memory components, ensuring reliable operation.
Additional Details:
The H5TQ4G63CFR-RDI operates at a voltage of 1.5V. It is JEDEC compliant, adhering to industry standards for DDR3 SDRAM. This component is designed to meet the demanding requirements of modern computing applications. It is lead-free and RoHS compliant. Typically found in memory modules to increase capacity, the actual memory size depends on the module and other components used on the module.