EN
  • EN
  • DE

LM3S8938-EQC50-A2T

Part No LM3S8938-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779099-LM3S8938-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S8938
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8938-EQC50-A2T CAD Model

Description

The LM3S8938-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of embedded applications. This device is part of the Stellaris® family, which is renowned for providing advanced connectivity and control features to developers. The LM3S8938-EQC50-A2T is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering the efficient processing capabilities required for complex tasks.

Key Features

  • Processor: 32-bit ARM® Cortex™-M3 CPU core
  • Speed: Up to 50 MHz clock speed for rapid data processing
  • Memory: Generous on-chip memory, including flash and SRAM
  • I/O Ports: Multiple digital I/O ports for versatile peripheral connectivity
  • Analog-to-Digital Converter: Integrated ADCs for real-time analog signal processing
  • Communication: Comprehensive communication interfaces, including UART, SPI, I2C, and CAN for robust data exchange
  • Timers: A variety of timers for precise event management and PWM generation
  • Power Management: Advanced power-saving modes to reduce energy consumption

Applications

The LM3S8938-EQC50-A2T MCU is an ideal choice for a multitude of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Networking and communication equipment
  • Medical devices

Reliability and Support

Texas Instruments is committed to providing long-term reliability and support for their products. The LM3S8938-EQC50-A2T is backed by TI's extensive documentation, development tools, and a supportive community of developers. This ensures that integrating the MCU into your project is as seamless as possible, enabling a quicker time-to-market for your products.

Conclusion

With its robust set of features, including a powerful ARM® Cortex™-M3 core, a variety of communication interfaces, and extensive on-chip resources, the LM3S8938-EQC50-A2T from Texas Instruments stands as a versatile and reliable choice for any designer looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess