EN
  • EN
  • DE

LM3S6G11-IBZ80-A1

Part No LM3S6G11-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 384KB Flash 1.3V/3.3V 108-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, IrDA, LIN, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779086-LM3S6G11-IBZ80-A1
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S6G11
Introduction Date March 01, 2011
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S6G11-IBZ80-A1 CAD Model

Description

The LM3S6G11-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This device is part of the LM3S family, which is well-known for its robustness, reliability, and integration of advanced features to streamline product development.

Key Features

  • Core: At the heart of the LM3S6G11-IBZ80-A1 lies an ARM Cortex-M3 processor, which operates at speeds up to 80 MHz. The Cortex-M3 core is renowned for its exceptional interrupt handling, reduced latency, and enhanced control capabilities, making it ideal for timing-sensitive applications.
  • Memory: The MCU comes equipped with a generous amount of on-chip memory, including Flash and SRAM, to accommodate complex programs and real-time data processing without the need for external memory components.
  • I/O and Peripherals: A versatile set of I/O options and integrated peripherals support a multitude of functionalities. These include UARTs, SPI/I2C interfaces, PWM outputs, and ADCs, providing essential building blocks for interfacing with sensors, actuators, and other electronic components.
  • Power Efficiency: Designed with power efficiency in mind, the LM3S6G11-IBZ80-A1 features multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods without sacrificing performance.
  • Connectivity: Networking capabilities are supported through integrated Ethernet MAC and PHY layers, facilitating easy integration into connected systems and IoT devices.
  • Reliability: The LM3S6G11-IBZ80-A1 is engineered to perform reliably in challenging environments, with a wide operating temperature range and robust protection features against electrical disturbances.

Applications

The versatility of the LM3S6G11-IBZ80-A1 makes it suitable for a broad spectrum of applications, including industrial control systems, home automation, medical devices, and point-of-sale terminals. Its combination of processing power, connectivity, and rich set of peripherals enables developers to create sophisticated and networked embedded systems with ease.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S6G11-IBZ80-A1, offering detailed documentation, development tools, and software libraries to assist designers in accelerating product development and reducing time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess