EN
  • EN
  • DE

BL24C256G

Part No BL24C256G
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819356-BL24C256G
Ultra Librarian 3D Model Ultra Librarian BL24C256G CAD Model

Description

The BL24C256G is a 256Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Shanghai Belling Co., Ltd. This device offers a non-volatile storage solution for a variety of applications requiring persistent data storage. It is organized as 32K x 8 bits and operates using a simple two-wire I2C serial interface, making it easy to integrate into microcontroller-based systems.

Applications

  • Storage of configuration data in embedded systems
  • Storing user preferences in consumer electronics
  • Saving calibration parameters in instrumentation devices
  • Logging data in industrial control systems
  • Storing serial numbers and identification information in electronic devices

Features

  • 256 Kbit (32K x 8) EEPROM
  • Standard I2C serial interface: Provides a simple and widely supported communication protocol.
  • Low voltage operation: Typically operates from 1.8V to 5.5V, making it compatible with a wide range of microcontrollers and power supplies.
  • Write protect feature: Prevents accidental overwriting of data.
  • Page write mode: Allows for writing up to a specified number of bytes in a single operation, improving write speed.
  • Self-timed write cycle: Simplifies the write process by automatically timing the write operation.
  • High endurance: Capable of withstanding a large number of write cycles, ensuring long-term reliability.
  • Low power consumption: Minimizes power consumption in both active and standby modes, making it suitable for battery-powered applications.
  • Small package options: Available in various compact packages such as SOIC, TSSOP, and DFN, allowing for efficient use of board space.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy integration: The I2C interface simplifies integration into microcontroller-based systems, reducing development time and effort.
  • Flexible storage capacity: The 256Kbit capacity provides ample storage for configuration data, user preferences, and other application-specific data.
  • Reliable operation: High endurance and write protection features ensure reliable data storage and prevent accidental data loss.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact size: Small package options allow for efficient use of board space in space-constrained applications.

Additional Details

The BL24C256G EEPROM is typically programmed using a microcontroller with an I2C interface. The I2C address of the device is configurable using address pins, allowing multiple devices to be connected to the same I2C bus. The device supports both byte write and page write operations. During a write operation, the device automatically performs an erase cycle before writing the new data. The write cycle time is typically a few milliseconds. The device is available in various temperature ranges to suit different operating environments. It is important to consult the datasheet for detailed specifications and operating guidelines.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess