EN
  • EN
  • DE

LM3S6C11-IQC80-A1T

Part No LM3S6C11-IQC80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6C11
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341976-LM3S6C11-IQC80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IQC80-A1T CAD Model

Description

Product Overview: LM3S6C11-IQC80-A1T

The LM3S6C11-IQC80-A1T is a high-performance microcontroller unit (MCU) manufactured by Texas Instruments, a leader in semiconductor design and production. This MCU is part of the Stellaris® family, which is renowned for its advanced features that cater to a wide range of embedded applications.

At the heart of the LM3S6C11-IQC80-A1T is an ARM® Cortex™-M3 processor that operates at a frequency of up to 50 MHz. This processor core is designed to offer exceptional interrupt handling, reduced power consumption, and efficient control processing, making it a suitable choice for industrial control, automotive, and networking applications.

The LM3S6C11-IQC80-A1T comes equipped with 32KB of flash memory and 8KB of SRAM, providing ample space for program storage and smooth operation. The flash memory is highly reliable, featuring single-cycle access at full CPU speed, pre-programmed with a bootloader that supports in-application programming (IAP) for easier updates and maintenance.

This MCU also boasts a range of integrated peripherals that enhance its functionality. These include multiple 32-bit timers, an analog-to-digital converter (ADC), pulse-width modulation (PWM) outputs, and serial communication interfaces such as UART, SPI, and I2C. These built-in peripherals simplify design and reduce the need for external components, which can save both space and cost.

The LM3S6C11-IQC80-A1T operates over an industrial temperature range and comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging environments.

Texas Instruments supports the LM3S6C11-IQC80-A1T with comprehensive development tools and software, including the StellarisWare® software suite. This suite provides a rich set of peripheral driver libraries, example code, and documentation to assist developers in bringing their products to market quickly and efficiently.

In summary, the LM3S6C11-IQC80-A1T is a versatile and powerful MCU that offers a perfect blend of performance, memory, and peripherals, making it a prime choice for engineers and developers looking to create advanced embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess