EN
  • EN
  • DE

LM3S6C11-IBZ80-A2T

Part No LM3S6C11-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C11
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342047-LM3S6C11-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IBZ80-A2T CAD Model

Description

The LM3S6C11-IBZ80-A2T is a high-performance microcontroller unit (MCU) from the reputable manufacturer Texas Instruments, designed for a wide range of applications including industrial control systems, automotive electronics, and Internet of Things (IoT) devices. This MCU is part of the Stellaris® family, known for their reliability and advanced capabilities in embedded systems.

Key Features

  • Core: The LM3S6C11-IBZ80-A2T is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, offering a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with a generous memory capacity, including 256KB of Flash memory and 64KB of SRAM, providing ample space for complex applications and software stacks.
  • Communication Interfaces: A range of communication options are available, such as I2C, SPI, UARTs, and CAN, facilitating easy integration with peripheral devices and other components within a system.
  • GPIO: The MCU boasts a versatile set of general-purpose input/output (GPIO) pins, allowing for flexible interfacing with sensors, actuators, and other electronic components.
  • Analog to Digital Converters (ADCs): High-resolution ADCs are integrated into the device, enabling precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Power Management: Advanced power management features help to minimize power consumption during operation, making the LM3S6C11-IBZ80-A2T suitable for battery-powered or energy-sensitive applications.
  • Package: The MCUs are available in a compact 108-ball BGA package, which is ideal for space-constrained applications while providing robust physical connections.

Applications

The versatile nature of the LM3S6C11-IBZ80-A2T MCU makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics and control units
  • Smart home devices and home automation
  • Portable medical devices and healthcare systems
  • Energy management and smart grid infrastructure
  • IoT devices requiring connectivity and data processing

With its robust set of features, the LM3S6C11-IBZ80-A2T from Texas Instruments stands as a solid choice for developers and engineers seeking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess