EN
  • EN
  • DE

LM3S6C11-IBZ80-A1T

Part No LM3S6C11-IBZ80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S6C11
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341982-LM3S6C11-IBZ80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IBZ80-A1T CAD Model

Description

Product Overview: LM3S6C11-IBZ80-A1T

The LM3S6C11-IBZ80-A1T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and embedded applications. This advanced MCU is part of the Stellaris® family and integrates a robust set of features to support complex computational tasks and connectivity requirements.

Key Features

  • Core: At the heart of the LM3S6C11-IBZ80-A1T is an ARM® Cortex™-M3 processor, which operates at up to 50 MHz. This powerful core provides the efficiency and processing capabilities needed for demanding applications.
  • Memory: The MCU comes with a generous provision of memory, including 256KB of Flash memory for program storage and 64KB of SRAM for data handling, ensuring smooth performance in multitasking environments.
  • Communication Interfaces: A variety of communication interfaces are available, such as I2C, SPI, UARTs, and CAN, allowing for easy integration into different system architectures and facilitating communication with peripherals and other microcontrollers.
  • GPIO: The device boasts a range of General-Purpose Input/Output (GPIO) pins, providing flexibility for interfacing with external hardware and sensors.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) with multiple channels enables the MCU to handle analog inputs, making it suitable for sensor-based applications.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM capability, are ideal for precision control in applications requiring timing and pulse generation.

Applications

The LM3S6C11-IBZ80-A1T is versatile enough to be used in a variety of applications such as:

  • Industrial control systems
  • Automotive and transportation
  • Building automation
  • Medical devices
  • Home appliances

Reliability and Support

With Texas Instruments' commitment to quality, the LM3S6C11-IBZ80-A1T is designed for reliability and long-term performance. The MCU is supported by Texas Instruments' comprehensive technical documentation, development tools, and software libraries, which help to reduce development time and accelerate product time-to-market.

Whether you are developing sophisticated industrial machinery or innovative consumer electronics, the LM3S6C11-IBZ80-A1T offers a blend of performance, power efficiency, and connectivity that can help to realize your design goals.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess