EN
  • EN
  • DE

LM3S6938-IQC50-A2

Part No LM3S6938-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series LM3S6938
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808681-LM3S6938-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6938-IQC50-A2 CAD Model

Description

The LM3S6938-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This powerful MCU is part of the Stellaris® family, known for its advanced connectivity features, robust processing capabilities, and efficient power management.

Key Features

  • Core: At the heart of the LM3S6938-IQC50-A2 is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This 32-bit RISC core offers exceptional computational performance while maintaining energy efficiency.
  • Memory: The device comes with a generous memory provision, including 256 KB of flash memory for program storage and 64 KB of SRAM for data, ensuring ample space for complex applications.
  • I/O and Peripherals: A variety of I/O options and peripherals are integrated into the MCU, such as multiple serial communication interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and digital I/O pins. This versatility allows for easy interfacing with a wide array of external devices.
  • Connectivity: With an embedded Ethernet MAC+PHY, the LM3S6938-IQC50-A2 is well-suited for networked applications, enabling devices to connect and communicate over the internet or local networks.
  • Power Management: The MCU features advanced power management techniques, including multiple sleep modes and an integrated voltage regulator, which help to minimize power consumption during idle times, making it ideal for battery-operated or power-sensitive devices.
  • Package and Temperature Range: The LM3S6938-IQC50-A2 is offered in a 100-pin LQFP (Low-profile Quad Flat Package) and is specified for an industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments.

Applications

The LM3S6938-IQC50-A2 is a versatile MCU that can be used in a multitude of applications. It is particularly well-suited for industrial control systems, networking equipment, point-of-sale machines, medical devices, and any embedded system that requires reliable data processing, connectivity, and low power consumption.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S6938-IQC50-A2, including detailed datasheets, technical documentation, development tools, and software libraries. This ensures that developers can rapidly implement the MCU into their designs and bring their products to market with confidence.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4015 $88.8030
3+ $36.4320 $109.2960
5+ $35.2935 $176.4675
6+ $34.1550 $204.9300
8+ $33.0165 $264.1320
11+ $29.6010 $325.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess