EN
  • EN
  • DE

LM3S6915-IQC50-A2SD

Part No LM3S6915-IQC50-A2SD
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP100
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714868-LM3S6915-IQC50-A2SD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6915-IQC50-A2SD CAD Model

Description

The LM3S6915-IQC50-A2SD is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, automotive, and networking. This microcontroller is part of the ARM Cortex-M3 processor family and is known for its robust processing capabilities, low power consumption, and a wide array of integrated features.

Key Features:

  • CPU: 50 MHz ARM Cortex-M3 processor, delivering exceptional computational speed and efficiency.
  • Memory: Features 256KB of flash memory and 64KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Includes a variety of input/output options with GPIO pins that support a range of functions such as PWM, I2C, SPI, and UART interfaces.
  • ADC: Comes with a 12-bit Analog-to-Digital Converter, enabling precise measurement of analog signals.
  • Timers: Equipped with multiple 32-bit and 16-bit timers for accurate timing and event control.
  • Power Management: Advanced power management features that support different power modes to optimize energy consumption.
  • Operating Temperature: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The LM3S6915-IQC50-A2SD microcontroller is suitable for a wide range of applications, such as:

  • Industrial automation and process control
  • Automotive systems and engine management
  • Building automation and HVAC systems
  • Networked communication devices
  • Embedded systems requiring high processing power and low energy consumption

With its combination of performance, memory, and rich peripheral set, the LM3S6915-IQC50-A2SD from Texas Instruments is a versatile microcontroller solution that can meet the demands of complex and sophisticated electronic designs.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess