EN
  • EN
  • DE

LM3S6915-IBZ50-A2

Part No LM3S6915-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 108-BGA (10x10)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 50MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 108-LFBGA
Case / Package 108-BGA (10x10)
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877404-LM3S6915-IBZ50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6915-IBZ50-A2 CAD Model

Description

The LM3S6915-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture, designed to cater to a wide range of embedded applications. This microcontroller is part of the Stellaris® LM3S series, which is well-known for its integration of advanced control interfaces, connectivity, and precision analog features.

Key Features:

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, offering a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of SRAM, allowing for ample space for code storage and efficient run-time operations.
  • I/O and Peripherals: LM3S6915-IBZ50-A2 includes a variety of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), analog-to-digital converters (ADCs), and digital I/O pins. It also features USB 2.0 Full Speed (12 Mbps) device/host/OTG capabilities.
  • Connectivity: With an integrated Ethernet MAC+PHY, this MCU simplifies the process of adding network connectivity to your design, making it ideal for Internet of Things (IoT) applications.
  • Power Management: The device supports a range of power-saving modes, which are crucial for battery-operated and power-sensitive devices.
  • Package: The IC is available in a compact 108-ball BGA (IBZ) package, which is suitable for space-constrained applications.

Applications:

The versatility of the LM3S6915-IBZ50-A2 makes it a perfect choice for a variety of applications, including but not limited to industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust feature set enables developers to implement complex algorithms and communication protocols, while its connectivity options make it a solid choice for networked applications.

Support and Resources:

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development tools, software libraries, and documentation, to accelerate the development cycle and bring products to market more quickly. TI also provides an active community forum and technical support to assist with any questions that may arise during the development process.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess