EN
  • EN
  • DE

LM3S6422-IQC25-A2T

Part No LM3S6422-IQC25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 25MHz
Connectivity Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779072-LM3S6422-IQC25-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S6422
Introduction Date June 04, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6422-IQC25-A2T CAD Model

Description

Introducing the LM3S6422-IQC25-A2T Microcontroller from Texas Instruments

The LM3S6422-IQC25-A2T is a high-performance microcontroller unit (MCU) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This microcontroller is part of the Stellaris® LM3S series, which is renowned for its advanced features and capabilities that cater to a wide range of embedded applications.

At the heart of the LM3S6422-IQC25-A2T is a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 25 MHz. This core provides the computational horsepower necessary for complex algorithms and control systems, making it an ideal choice for industrial, automotive, and consumer electronics applications. The ARM Cortex-M3 processor is also known for its energy efficiency, which is crucial for battery-powered devices.

With 64KB of flash memory and 16KB of SRAM, the LM3S6422-IQC25-A2T offers ample storage for application code and data. This memory configuration ensures smooth and reliable operation even in applications that require substantial code space and data buffering. Additionally, the MCU includes a range of peripherals that enhance its versatility, such as multiple 32-bit timers, a 10-bit ADC (Analog-to-Digital Converter), and several serial communication interfaces including UART, SPI, and I2C.

The LM3S6422-IQC25-A2T is also equipped with advanced connectivity features. Its integrated Ethernet MAC+PHY (Media Access Control and Physical Layer) provides a robust connection for networked applications, making it a suitable choice for IoT (Internet of Things) devices and other network-enabled products.

For enhanced reliability and safety, the LM3S6422-IQC25-A2T incorporates a range of system protection features. These include hardware watchdog timers, brown-out reset, and industrial temperature range operation. Such features ensure that the MCU can perform reliably in harsh environments and under varying power conditions.

Designed with a focus on ease of use, the LM3S6422-IQC25-A2T is supported by Texas Instruments' comprehensive development ecosystem. This includes development tools, software libraries, and documentation, all of which help to accelerate product development and time-to-market.

Overall, the LM3S6422-IQC25-A2T from Texas Instruments is a robust and feature-packed microcontroller that offers an optimal balance of performance, power efficiency, and connectivity, making it an excellent choice for a myriad of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1253 $66.3759
6+ $18.1541 $108.9246
9+ $17.5868 $158.2812
12+ $17.0195 $204.2340
16+ $16.4522 $263.2352
21+ $14.7502 $309.7542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess