EN
  • EN
  • DE

LM3S6420-IQC25-A2

Part No LM3S6420-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S6420 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S6420
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199406-LM3S6420-IQC25-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6420-IQC25-A2 CAD Model

Description

The LM3S6420-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in various applications. This advanced microcontroller is part of the Stellaris® LM3S series, which is specifically designed to offer a balanced combination of performance, power efficiency, and cutting-edge features.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor core, which operates at a maximum frequency of 25 MHz. This core is known for its exceptional interrupt handling, reduced latency, and efficiency in control-oriented tasks.
  • Memory: It is equipped with 64 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage, ensuring smooth and reliable operation.
  • I/O and Peripherals: The LM3S6420-IQC25-A2 boasts a wide range of peripherals including multiple 32-bit timers, UARTs, SPI/I2C interfaces, and GPIOs. This enables designers to interface with a variety of external components and modules, making it ideal for complex embedded systems.
  • Power Management: The MCU offers several power-saving modes, which makes it an excellent choice for battery-powered or energy-sensitive applications. It can transition seamlessly between active and sleep modes, reducing overall power consumption.
  • Analog Integration: The inclusion of analog-to-digital converters (ADCs) adds to the versatility of the MCU, allowing it to process analog signals and interface directly with sensors.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The device comes in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The LM3S6420-IQC25-A2 is ideal for a wide range of applications, including industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust feature set and high reliability make it a preferred choice for engineers and designers looking to develop sophisticated and durable embedded systems.

Conclusion

In conclusion, the LM3S6420-IQC25-A2 microcontroller from Texas Instruments is a powerful and flexible solution that offers a rich set of features suitable for a myriad of applications. Its integration of an ARM Cortex-M3 core with extensive memory and peripheral options, along with its power efficiency, makes it a smart choice for those seeking a high-quality, industry-proven MCU.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0060 $63.0180
6+ $17.2357 $103.4142
9+ $16.6971 $150.2739
13+ $16.1585 $210.0605
17+ $15.6199 $265.5383
22+ $14.0040 $308.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess