EN
  • EN
  • DE

PI7C9X20303SLCFDEX

Part No PI7C9X20303SLCFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Series SlimLine™
Package Reel - TR
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9X20303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C9X20303SLCFDEX-ND, PI7C9X20303SLCFDEXDICT, PI7C9X20303SLCFDEXDITR, PI7C9X20303SLCFDEXDIDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930521-PI7C9X20303SLCFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X20303SLCFDEX CAD Model

Description

Introducing the PI7C9X20303SLCFDEX from Diodes Incorporated

The PI7C9X20303SLCFDEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is tailored to meet the expanding needs of modern data and communication systems, providing a seamless and efficient bridge between multiple PCIe devices.

Key Features and Benefits

  • High-Performance PCIe Switching: The PI7C9X20303SLCFDEX is built to support PCIe 2.0 specifications, offering high-speed interconnectivity and improved data transfer rates that are essential for high-performance computing and networking applications.
  • Flexible Port Configuration: This switch comes with 3 ports and 2 lanes, allowing for versatile configurations and the ability to cater to various design requirements. It is designed to optimize lane usage, which can result in improved overall system efficiency.
  • Advanced Power Management: With integrated power management features, the PI7C9X20303SLCFDEX contributes to reduced power consumption, making it an environmentally friendly choice for energy-conscious designs.
  • Reliability and Quality: Diodes Incorporated is known for its commitment to quality, and this product is no exception. It is built to deliver reliable performance in a wide range of operational environments.
  • Easy Integration: The compact form factor and industry-standard compliance ensure that this PCIe switch can be easily integrated into existing and new designs without significant alterations or compatibility issues.

Applications

The versatility of the PI7C9X20303SLCFDEX makes it suitable for a broad array of applications, including but not limited to:

  • Data centers and servers
  • Embedded systems
  • Networking equipment
  • Storage devices and arrays
  • High-performance computing platforms

With its robust feature set and Diodes Incorporated's reputation for reliability, the PI7C9X20303SLCFDEX is an excellent choice for system designers looking to enhance their products with advanced PCIe capabilities. Whether it's for data-intensive server applications or for high-speed communication systems, this PCIe packet switch is engineered to provide a high level of performance and flexibility.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess