EN
  • EN
  • DE

LM3S6100-IQC25-A2

Part No LM3S6100-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -LM3S6100-IQC25,LM3S6100-IQC25,726-1070,-LM3S6100-IQC25-A2-NDR
Standard Package 90
Win Source Part Number 1169938-LM3S6100-IQC25-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6100-IQC25-A2 CAD Model

Description

The LM3S6100-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and versatility in various applications. This microcontroller is part of the Stellaris® LM3S family, which is designed to offer a balanced combination of processing power, energy efficiency, and peripheral integration.

Key Features

  • Core: The LM3S6100-IQC25-A2 is equipped with an ARM® Cortex™-M3 processor core, running at a speed of up to 50 MHz, providing efficient handling of complex tasks and algorithms.
  • Memory: It comes with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Peripherals: This MCU includes a variety of communication interfaces such as UART, I2C, SSI/SPI, and CAN, facilitating easy connectivity with other devices and systems.
  • GPIO: The device boasts a rich set of 42 General-Purpose Input/Output (GPIO) pins, offering flexibility in interfacing with external components and customizing functionality for specific needs.
  • Analog-to-Digital Converter: It features a 10-bit ADC with 8 channels, enabling the MCU to process analog signals and interface with sensors.
  • Timers: It includes multiple 32-bit and 16-bit timers, which are crucial for tasks requiring precise timing and pulse width modulation.
  • Power Management: The MCU supports a range of power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The device is available in a compact 100-LQFP (Low-Profile Quad Flat Package) that optimizes board space without compromising on functionality.

Applications

The LM3S6100-IQC25-A2 is ideal for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and embedded systems. Its combination of processing power, memory capacity, and peripheral diversity makes it a go-to solution for engineers looking to develop sophisticated and reliable products.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S6100-IQC25-A2 is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and automotive markets. Its robust design ensures stable operation even in the harshest conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2541 $50.5082
5+ $20.7214 $103.6070
8+ $20.0738 $160.5904
11+ $19.4263 $213.6893
14+ $18.7787 $262.9018
18+ $16.8361 $303.0498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess