EN
  • EN
  • DE

LM3S5Y36-IQR80-C0

Part No LM3S5Y36-IQR80-C0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5Y36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342098-LM3S5Y36-IQR80-C0
Ultra Librarian 3D Model Ultra Librarian LM3S5Y36-IQR80-C0 CAD Model

Description

Product Overview: LM3S5Y36-IQR80-C0

The LM3S5Y36-IQR80-C0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and consumer applications. This device is a part of the Stellaris® LM3S series, which is renowned for its robust performance, connectivity features, and power efficiency. The LM3S5Y36-IQR80-C0 is particularly suitable for applications requiring a high level of integration and processing power, such as automation, control systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: The MCU is built around a 32-bit ARM® Cortex™-M3 processor core, operating at a frequency of up to 80 MHz. This core is known for its exceptional performance, low-power operation, and ease of use, making it an ideal choice for embedded applications.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The LM3S5Y36-IQR80-C0 features a variety of peripherals, including multiple 32-bit timers, a wide range of communication interfaces such as I2C, SPI, UARTs, and SSI. It also includes a 10/100 Ethernet MAC+PHY for network connectivity and a USB 2.0 Full-Speed Host/Device/OTG controller for versatile USB communications.
  • Analog Integration: To support applications requiring analog functionality, the MCU integrates a 12-bit ADC with 16 channels, allowing for precise measurement of analog signals.
  • Power Management: The device offers multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, thereby extending the life of battery-powered devices.
  • Package: The LM3S5Y36-IQR80-C0 is available in a 64-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the LM3S5Y36-IQR80-C0 makes it an excellent choice for a variety of applications. Its robust set of features allows it to be used in industrial control systems, factory automation, network appliances, medical devices, and consumer electronics. Additionally, its connectivity options make it an ideal component for developing IoT devices that require network integration and data processing capabilities.

With the LM3S5Y36-IQR80-C0, Texas Instruments continues to deliver innovative solutions that meet the evolving needs of the embedded systems market, providing developers with the tools to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess