EN
  • EN
  • DE

RF174-02SP1-02SJ1-0100

Part No RF174-02SP1-02SJ1-0100
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description 50 Ohm RF Cable Assembly, RG 174 Cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 100 mm
Length 100 mm
Mount Cable
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1181314-RF174-02SP1-02SJ1-0100
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF174-02SP1-02SJ1-0100 CAD Model

Description

The RF174-02SP1-02SJ1-0100, manufactured by Samtec Inc., is a high-performance RF coaxial cable assembly. This cable assembly is designed for reliable signal transmission in various radio frequency applications, ensuring low signal loss and excellent impedance matching.

Applications

  • Wireless communication systems
  • Test and measurement equipment
  • Networking equipment
  • Antenna connections
  • High-frequency signal transmission

Features

  • RF coaxial cable
  • SMA connectors
  • Low signal loss
  • Excellent impedance matching
  • Durable construction
  • Customizable lengths available

Benefits

  • Ensures reliable signal transmission
  • Reduces signal degradation
  • Provides optimal signal integrity
  • Withstands harsh environments
  • Offers flexibility for different applications

Additional Details

The RF174-02SP1-02SJ1-0100 features a high-quality RF coaxial cable with SMA connectors on both ends. The cable is designed to minimize signal loss and maintain excellent impedance matching, ensuring optimal signal integrity. The durable construction of the cable assembly makes it suitable for use in harsh environments. The cable assembly is available in customizable lengths to meet the requirements of different applications. The SMA connectors provide a secure and reliable connection. The cable is designed to operate over a wide frequency range. The RF174-02SP1-02SJ1-0100 is a high-performance RF coaxial cable assembly that provides reliable signal transmission in a variety of radio frequency applications. The shielding is designed to minimize electromagnetic interference (EMI).

You May Also Be Interested in

Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess