EN
  • EN
  • DE

LM3S5U91-IBZ80-A1

Part No LM3S5U91-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S5U91
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342124-LM3S5U91-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S5U91-IBZ80-A1 CAD Model

Description

Product Overview: LM3S5U91-IBZ80-A1

The LM3S5U91-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require robust communication capabilities, efficient data processing, and low power consumption. This product is part of TI's Stellaris® family, which is renowned for its integration of advanced control peripherals, significant processing power, and ease of use.

Key Features

  • Core Processor: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This 32-bit RISC processor core offers exceptional speed and performance, making it ideal for complex and demanding applications.
  • Memory: It includes an ample memory configuration with 256KB of Flash memory and 64KB of SRAM, allowing for efficient program storage and smooth operation even in multitasking environments.
  • Communication Interfaces: To support versatile connectivity options, the LM3S5U91-IBZ80-A1 is equipped with multiple communication interfaces, including UART, SSI/SPI, I²C, and USB 2.0 Full Speed, providing excellent options for serial communication.
  • Analog to Digital Converters (ADCs): With integrated ADCs, this MCU can easily convert analog signals into digital data for processing, making it suitable for sensor interfacing and data acquisition tasks.
  • GPIOs: A generous number of General-Purpose Input/Output (GPIO) pins are available, offering flexibility for interfacing with external devices, sensors, and actuators.
  • Power Efficiency: The device features multiple power-saving modes, which significantly reduce power consumption during idle periods, thus extending the battery life for portable applications.
  • Robust Design: Encased in an industrial-grade package, the LM3S5U91-IBZ80-A1 is designed to withstand challenging environmental conditions, ensuring reliable performance in a variety of settings.

Applications

The versatility of the LM3S5U91-IBZ80-A1 makes it an excellent choice for a range of applications, including industrial control systems, home automation, point-of-sale machines, medical devices, and network appliances. Its robust set of features enables developers to create sophisticated systems that require real-time control, connectivity, and low-power operation.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the LM3S5U91-IBZ80-A1, including detailed datasheets, technical documents, and software libraries to assist developers in harnessing the full potential of this powerful MCU.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess