EN
  • EN
  • DE

LM3S5P31-IQC80-C5

Part No LM3S5P31-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5P31 Microcontroller | IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 67
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 24K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5P31
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199393-LM3S5P31-IQC80-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5P31-IQC80-C5 CAD Model

Description

Introducing the Texas Instruments LM3S5P31-IQC80-C5 Microcontroller

The Texas Instruments LM3S5P31-IQC80-C5 is a high-performance microcontroller designed for a wide range of applications. This microcontroller is part of the Stellaris® LM3S family, which is known for its robust ARM® Cortex™-M3 processor core and advanced peripheral set. The LM3S5P31-IQC80-C5 is ideal for industrial control, automotive, and smart connected solutions, offering a perfect blend of power efficiency, processing capability, and reliability.

Key Features

  • Core: ARM Cortex-M3 processor operating at up to 80 MHz, providing the muscle for intensive computational tasks and supporting deterministic, real-time response.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, the LM3S5P31-IQC80-C5 can handle complex programs and support a variety of applications without compromising on performance.
  • Communication Peripherals: A comprehensive set of communication features including UART, SSI/SPI, I2C, and CAN for versatile connectivity options.
  • Digital and Analog Peripherals: Multiple GPIO pins, PWM outputs, analog comparators, and a 12-bit ADC provide the flexibility to interface with a wide array of sensors and actuators.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), ensuring a small footprint for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.
  • Power Management: Advanced power management features help to reduce power consumption during idle and active states, thereby extending the life of battery-operated devices.

Applications

The LM3S5P31-IQC80-C5 excels in a multitude of applications, including:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Building and home automation
  • Portable and handheld devices
  • Smart energy solutions

With its robust architecture, extensive peripheral set, and power efficiency, the Texas Instruments LM3S5P31-IQC80-C5 microcontroller is an exceptional choice for engineers and designers seeking a reliable and versatile MCU solution. Whether for complex industrial systems or innovative consumer products, this microcontroller provides the necessary capabilities to bring sophisticated projects to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9487 $71.9487
2+ $59.0349 $118.0698
3+ $57.1900 $171.5700
4+ $55.3452 $221.3808
5+ $53.5004 $267.5020
7+ $47.9658 $335.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess