EN
  • EN
  • DE

LM3S315-IQN25-C2

Part No LM3S315-IQN25-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 300
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 25MHz
Connectivity Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LM3S315
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -LM3S315-IQN25-C2-NDR, LM3S315IQN25C2, 726-1004, LM3S315-IQN25, -LM3S315-IQN25
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877401-LM3S315-IQN25-C2
Ultra Librarian 3D Model Ultra Librarian LM3S315-IQN25-C2 CAD Model

Description

The LM3S315-IQN25-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, crafted to cater to the demanding needs of modern embedded systems. This robust MCU is part of the Stellaris® family, which is renowned for its advanced connectivity features, real-time performance, and low-power operation.

Key Features

  • Core: The LM3S315-IQN25-C2 is built around a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 25 MHz. This 32-bit RISC core is designed to deliver exceptional computational performance while maintaining energy efficiency.
  • Memory: Equipped with 16KB of single-cycle Flash memory and 4KB of SRAM, this MCU ensures swift access to program code and data, which is crucial for real-time applications.
  • Digital Peripherals: The device includes a variety of digital peripherals such as General-Purpose Input/Outputs (GPIOs), timers, Pulse Width Modulation (PWM) controllers, and serial communication interfaces like UART, SPI, and I2C, enabling versatile control and communication capabilities.
  • Analog Integration: The MCU features integrated analog modules, including Analog-to-Digital Converters (ADCs) and Analog Comparators, facilitating direct interfacing with sensors and other analog signals.
  • Power Management: The LM3S315-IQN25-C2 showcases advanced power management features that allow for multiple power-saving modes, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Package: The device comes in a compact 48-pin QFN package, which is suitable for space-constrained applications while providing ample I/O options for interfacing with external components.

Applications

The LM3S315-IQN25-C2 microcontroller is versatile and can be employed in a variety of applications, including industrial control systems, home automation, portable medical devices, and IoT endpoints. Its robust set of features and connectivity options make it a reliable choice for designers looking to create sophisticated and power-efficient embedded systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S315-IQN25-C2 is no exception and has been rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in a range of operating conditions.

With its blend of performance, integration, and efficiency, the LM3S315-IQN25-C2 stands out as a compelling microcontroller solution for a myriad of embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess