EN
  • EN
  • DE

LM3S2776-IQR50-A0

Part No LM3S2776-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2776 Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S2776
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199364-LM3S2776-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2776-IQR50-A0 CAD Model

Description

The LM3S2776-IQR50-A0 is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. Designed to meet the rigorous demands of modern embedded systems, this MCU is part of the Stellaris® family, which is known for its advanced connectivity features, robust processing capabilities, and efficient power management.

Key Features

  • Core: The LM3S2776-IQR50-A0 is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a balanced combination of computing performance and power efficiency.
  • Memory: It includes 128 KB of flash memory and 32 KB of SRAM, which is sufficient for storing complex application code and managing real-time data processing without the need for external memory components.
  • Communication Interfaces: This MCU offers a diverse range of communication peripherals including USB, I2C, SSI/SPI, UART, and CAN, making it ideal for interfacing with various sensors, actuators, and other MCUs or computers.
  • ADC: The device features a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, allowing for precise measurement of analog signals, which is critical for sensor-based applications.
  • Timers: It is equipped with multiple 32-bit and 16-bit timers, providing accurate timing functions for tasks such as PWM generation, event counting, and timekeeping.
  • Power Management: The LM3S2776-IQR50-A0 incorporates an advanced power management system that supports multiple power-saving modes, enabling energy-efficient operation for battery-powered or energy-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environmental conditions.

Applications

The versatility of the LM3S2776-IQR50-A0 makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, home automation, point-of-sale systems, medical devices, and networked communication modules.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S2776-IQR50-A0 MCU is no exception, and it is manufactured to meet the stringent standards expected of industrial-grade electronic components, ensuring long-term performance and stability in your products.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess