EN
  • EN
  • DE

LM3S2620-EQC25-A2T

Part No LM3S2620-EQC25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 25MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779046-LM3S2620-EQC25-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S2620
Introduction Date June 04, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2620-EQC25-A2T CAD Model

Description

The LM3S2620-EQC25-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in various applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and peripheral integration suitable for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The LM3S2620-EQC25-A2T is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Memory: It comes equipped with 64KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: This MCU includes a variety of communication interfaces such as UART, SSI/SPI, I2C, and CAN, enabling easy integration with other components and systems.
  • GPIO: The device boasts 42 General Purpose Input/Output (GPIO) pins, which are highly configurable and suitable for interfacing with sensors, actuators, and other electronic components.
  • Timers: With multiple 16-bit and 32-bit timers, the LM3S2620-EQC25-A2T can handle precise timing operations, PWM generation, and event counting.
  • Analog Interfaces: The inclusion of 8-channel 10-bit ADCs allows for analog signal acquisition and processing, making it ideal for sensor interfacing and data acquisition applications.
  • Power Management: Its sophisticated power management features support multiple power-saving modes, which are crucial for battery-operated or energy-sensitive applications.

Applications

The LM3S2620-EQC25-A2T is engineered to cater to a wide array of applications. Its robust set of features makes it particularly well-suited for industrial control systems, automotive electronics, home automation, and portable instrumentation. The device's high level of integration and extensive communication options also make it a perfect choice for embedded networking and IoT (Internet of Things) devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S2620-EQC25-A2T is no exception, as it undergoes rigorous testing and quality assurance procedures to ensure it meets the industry standards for performance and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess