EN
  • EN
  • DE

LM3S1N11-IQC50-C3

Part No LM3S1N11-IQC50-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 67
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 1.08 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 132535-LM3S1N11-IQC50-C3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1N11-IQC50-C3 CAD Model

Description

The Texas Instruments LM3S1N11-IQC50-C3 is a high-performance microcontroller from Texas Instruments, a renowned name in the semiconductor industry.

  • Processor: ARM Cortex-M3 processor
  • Clock Speed: 50MHz
  • Flash Memory: 32KB
  • SRAM: 8KB
  • Peripherals: UART, I2C, SSI (SPI), and GPIOs
  • Voltage Range: 2.0V to 3.6V
  • Package: QFN (Quad Flat No-Leads) package

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess