EN
  • EN
  • DE

LM3S1J11-IQC50-C3

Part No LM3S1J11-IQC50-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 1.08 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 136695-LM3S1J11-IQC50-C3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1J11-IQC50-C3 CAD Model

Description

The Texas Instruments LM3S1J11-IQC50-C3 is a sophisticated microcontroller product from Texas Instruments, a leading global semiconductor company.

  • Core: ARM Cortex-M3 processor
  • CPU: 32-bit CPU
  • Operating Frequency: 50MHz
  • Flash Memory: 256KB
  • SRAM: 50KB
  • ADCs: two 12-bit analog-to-digital converters (ADCs)
  • Comparators: two comparators
  • Interfaces: two I2C interfaces, two SPI interfaces, and three UART interfaces
  • USB: USB 2.0 device interface
  • Voltage Range: 3.0V to 3.6V
  • Package: 100-pin LQFP package
  • Temperature Range: Industrial (-40°C to +85°C)

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8422 $53.0532
14+ $7.2552 $101.5728
22+ $7.0285 $154.6270
30+ $6.8017 $204.0510
39+ $6.5750 $256.4250
51+ $5.8948 $300.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess