EN
  • EN
  • DE

LM3S1G21-IQC80-A2

Part No LM3S1G21-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1G21
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342067-LM3S1G21-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1G21-IQC80-A2 CAD Model

Description

The LM3S1G21-IQC80-A2 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust MCU is part of the Stellaris® LM3S series, which is renowned for providing advanced features and reliable performance for a wide range of embedded applications.

Key Features:

  • Core: At the heart of the LM3S1G21-IQC80-A2 is an ARM® Cortex™-M3 processor, which runs at a speed of up to 80 MHz. The Cortex-M3 core is designed for high efficiency, exceptional performance, and low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Memory: The device is equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex programs and data storage. This combination allows for efficient operation and quick access to frequently used data.
  • I/O and Peripherals: To ensure versatile connectivity and functionality, the LM3S1G21-IQC80-A2 includes a variety of peripherals such as UART, I2C, SPI, CAN, PWM, and multiple GPIOs. These interfaces enable the MCU to connect with sensors, actuators, communication modules, and other electronic components.
  • Power Management: The product features integrated power management capabilities, which support a range of power-saving modes. This allows designers to optimize energy consumption according to the needs of their specific applications.
  • Package: Housed in a compact 100-pin LQFP (Low-Profile Quad Flat Package), the LM3S1G21-IQC80-A2 is suitable for space-constrained applications while still offering sufficient pins for complex tasks.
  • Temperature Range: This MCU operates over an industrial temperature range, making it resilient and reliable in harsh environments.

Applications:

The LM3S1G21-IQC80-A2 is versatile and can be used in a variety of applications, including industrial control systems, home automation, automotive electronics, and portable medical devices. Its robust feature set ensures that it can meet the requirements of even the most demanding embedded systems.

Support and Resources:

Developers can take advantage of Texas Instruments' comprehensive support network, which includes detailed datasheets, application notes, and development tools. The company also provides an active community forum and technical assistance to help streamline the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess