EN
  • EN
  • DE

LM3S1776-IQR50-A0

Part No LM3S1776-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S1776
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199350-LM3S1776-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1776-IQR50-A0 CAD Model

Description

Product Overview: LM3S1776-IQR50-A0

The LM3S1776-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of embedded applications. This MCU is part of Texas Instruments' Stellaris® family, which is renowned for its integration of advanced control peripherals, significant processing capabilities, and robust connectivity options.

Key Features

  • Core: The LM3S1776-IQR50-A0 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering powerful computing performance and efficient handling of complex algorithms.
  • Memory: It comes with a generous memory configuration, including 64 KB of Flash memory for program storage and 16 KB of SRAM for data processing, supporting sophisticated applications.
  • Connectivity: This MCU offers a range of connectivity options, including UART, SSI/SPI, I²C, and USB interfaces, enabling easy integration with peripheral devices and facilitating data communication.
  • Timers and PWM: It is equipped with multiple 16-bit and 32-bit timers, as well as Pulse Width Modulation (PWM) outputs, which are essential for precise control in timing-critical tasks.
  • Analog Features: The device includes analog-to-digital converters (ADCs) with 12-bit resolution, providing accurate analog signal measurements for sensor interfacing and data acquisition.
  • Robust Design: The LM3S1776-IQR50-A0 is designed to operate under a wide temperature range, making it suitable for industrial applications. Its robust design ensures reliable operation in challenging environments.
  • Power Management: With integrated power management features, the MCU supports multiple power-saving modes, which is crucial for battery-powered or energy-sensitive applications.
  • Package: The microcontroller is available in a compact 64-LQFP (Low-profile Quad Flat Package) that allows for efficient use of board space in space-constrained applications.

Applications

The LM3S1776-IQR50-A0 is versatile and can be used in a variety of applications, including industrial control systems, point-of-sale machines, medical devices, and networking equipment. Its combination of processing power, memory capacity, and connectivity options make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0857 $69.2571
6+ $18.9422 $113.6532
9+ $18.3502 $165.1518
12+ $17.7583 $213.0996
15+ $17.1663 $257.4945
20+ $15.3905 $307.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess