EN
  • EN
  • DE

LM3S1636-IQC50-A2

Part No LM3S1636-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Part Status Obsolete
Number of I/O 56
Family Name LM3S1636
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877395-LM3S1636-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1636-IQC50-A2 CAD Model

Description

Product Overview: LM3S1636-IQC50-A2 Microcontroller

The LM3S1636-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This robust MCU is part of the ARM Cortex-M3 processor family, which is renowned for its exceptional efficiency, computing power, and ease of use. The LM3S1636-IQC50-A2 is well-suited for applications requiring a balance between power consumption and processing capability, making it an ideal choice for automation, control systems, and smart connectivity solutions.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at up to 50 MHz, delivering impressive computational speed and responsiveness.
  • Memory: Comes equipped with 64 KB of flash memory and 20 KB of SRAM, providing ample space for application code and data storage.
  • I/O Options: Features a rich set of I/O options including GPIOs, PWM channels, analog-to-digital converters (ADCs), and serial communication interfaces such as UART, SPI, and I2C, allowing for versatile peripheral connectivity.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, which enables extended battery life in portable applications.
  • Operating Temperature: Capable of operating over an industrial temperature range, making it reliable in extreme environments.
  • Packaging: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The LM3S1636-IQC50-A2 MCU can be integrated into a variety of systems, including but not limited to:

  • Industrial control systems
  • Building automation
  • Home automation and security systems
  • Factory automation
  • Robotics
  • Medical devices

With its robust feature set and flexibility, the LM3S1636-IQC50-A2 from Texas Instruments is an excellent MCU choice for developers looking to create sophisticated and reliable products. Its integration of a powerful ARM Cortex-M3 core with extensive memory and versatile peripherals ensures that it can meet the demands of complex and varied applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess