EN
  • EN
  • DE

LM3S1138-IBZ50-A2T

Part No LM3S1138-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779021-LM3S1138-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1138
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1138-IBZ50-A2T CAD Model

Description

The LM3S1138-IBZ50-A2T is a sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide range of embedded applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of CPU speed, I/O capabilities, and power efficiency.

Key Features

  • Core Processor: The device is built around an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, providing a robust platform for intensive computational tasks.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of SRAM, which ensures ample space for program code and efficient data handling.
  • I/O Ports: The MCU provides a variety of input/output options including GPIOs, serial interfaces, and analog inputs, making it highly adaptable for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: It supports multiple communication protocols such as I2C, SPI, and UART, allowing for seamless integration into existing systems and facilitating communication with other devices.
  • Power Management: The LM3S1138-IBZ50-A2T is designed for low-power operation, featuring several power-saving modes to reduce energy consumption in battery-powered applications.
  • Package: This MCU comes in a compact 108-BGA (ball grid array) package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The LM3S1138-IBZ50-A2T is an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Point-of-sale machines
  • Networking equipment

Support and Resources

Texas Instruments provides extensive support for the LM3S1138-IBZ50-A2T through its comprehensive online resources. Developers can access a wide range of tools, including software libraries, development kits, and reference designs, to facilitate rapid development and deployment of applications using this MCU.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6257 $70.8771
6+ $19.3852 $116.3112
8+ $18.7794 $150.2352
12+ $18.1736 $218.0832
15+ $17.5678 $263.5170
20+ $15.7504 $315.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess