EN
  • EN
  • DE

LM3S1138-IBZ50-A2

Part No LM3S1138-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1138 Microcontroller | IC MCU 32BIT 64KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S1138
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199337-LM3S1138-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1138-IBZ50-A2 CAD Model

Description

The LM3S1138-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This robust MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and ease of use.

Key Features

  • Core: The heart of the LM3S1138-IBZ50-A2 is a 50 MHz ARM® Cortex™-M3 processor, which provides a perfect blend of power efficiency and performance, making it ideal for a wide range of applications, from simple to complex.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage. This memory configuration allows for efficient program execution and quick data access.
  • Communication Peripherals: The device includes a rich set of communication features such as UART, I2C, SPI, and CAN interfaces, enabling it to connect with various peripherals and other microcontrollers easily.
  • GPIO: With its versatile General-Purpose Input/Output (GPIO) pins, the LM3S1138-IBZ50-A2 offers flexible interface options with external circuits, sensors, and actuators.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows the MCU to interface with analog sensors and devices, making it suitable for monitoring and control applications.
  • Power Efficiency: This MCU is designed for low-power operation, featuring multiple power-saving modes that help reduce power consumption in battery-powered or power-sensitive applications.
  • Temperature Range: The LM3S1138-IBZ50-A2 operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LM3S1138-IBZ50-A2 makes it an excellent choice for a broad spectrum of applications, including industrial control systems, automation, robotics, point-of-sale machines, medical devices, and networking equipment.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S1138-IBZ50-A2, offering detailed documentation, development tools, software libraries, and a supportive community forum to assist developers in bringing their projects to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1909 $66.3818
4+ $27.2336 $108.9344
6+ $26.3826 $158.2956
8+ $25.5315 $204.2520
11+ $24.6805 $271.4855
14+ $22.1273 $309.7822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,004 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess