EN
  • EN
  • DE

LM393AD

Part No LM393AD
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMPARATOR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS MOS Open-Collector TTL
Voltage - Supply Single/Dual (±) 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Manufacturer Device Package 8-SOIC
Catalog Comparators - 2 elements
Win Source Part Number 082752-LM393AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM393AD CAD Model

Description

The LM393AD is a high-precision, low-power voltage comparator from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Comparators: Two independent voltage comparators
  • Power Supply: Single power supply over a wide range of voltages or dual supplies
  • Common Mode Input Voltage Range: Includes ground
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Output Voltage Swing: Up to 200mA
  • Supply Voltage Range: 2V to 36V
  • Temperature Range: -25°C to +85°C
  • Power Consumption: Low
  • Response Time: Fast
  • Package: 8-pin SOIC package
  • Compliance: RoHS compliant

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1307 $50.3195
820+ $0.1225 $100.4500
1,270+ $0.1183 $150.2410
1,820+ $0.1100 $200.2000
2,365+ $0.1059 $250.4535
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,331 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess