EN
  • EN
  • DE

LM3914VX

Part No LM3914VX
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description LM3914 Dot/Bar Display Driver | IC DRIVER DOT/BAR DISPLAY 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration Dot/Bar Display
Digits or Characters 10 Steps
Supply Current 6.1mA
Supply Voltage (V) 3V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number LM3914
Manufacturer Pack Quantity 1,000
MSL Level 2A (4 Weeks)
Win Source Part Number 1199281-LM3914VX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3914VX CAD Model

Description

Introducing the LM3914VX from Texas Instruments

The LM3914VX is a versatile and innovative integrated circuit (IC) designed by Texas Instruments (TI), tailored specifically for creating accurate and visually appealing LED bar graph displays. This monolithic IC can drive up to 10 LEDs, providing a linear analog display that is both easy to implement and highly effective in a wide range of applications.

At the heart of the LM3914VX's functionality is its ability to sense analog voltage levels and drive LED indicators in proportion to the voltage value. This feature makes it an ideal choice for visualizing voltage levels, such as battery charge states, audio levels, or any other analog signals that require a visual representation.

Key Features of the LM3914VX:

  • Simple Interface: The LM3914VX simplifies the process of connecting LEDs to represent analog levels, requiring minimal external components. This ease of use is a standout feature, making it accessible to both hobbyists and professional designers alike.
  • Adjustable Voltage Range: Users can set the reference voltage to adjust the scale of the LED display, allowing for customization to fit specific application requirements.
  • Current Regulation: The IC includes an internal current regulator, ensuring consistent brightness for the LEDs without the need for current-limiting resistors, which can save board space and component costs.
  • Cascadable: Multiple LM3914VX units can be cascaded to create extended bar graphs, which is beneficial for applications requiring more than 10 visual steps or indicators.
  • Versatility: It can be used in either bar mode or dot mode, giving designers the flexibility to choose the type of display that best suits their project.

Whether you're designing a simple battery level indicator or a sophisticated audio level meter, the LM3914VX is a reliable and efficient solution. Its ability to deliver a clear and intuitive visual representation of analog signals, along with its low power consumption and wide operating voltage range, makes it an excellent choice for portable and power-sensitive applications.

With the LM3914VX, Texas Instruments continues to demonstrate its commitment to providing innovative solutions that enhance the functionality and user experience of electronic systems. For designers looking for a straightforward and effective way to add analog level displays to their projects, the LM3914VX is a top contender.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess