EN
  • EN
  • DE

LM3880QMFE-1AC/NOPB

Part No LM3880QMFE-1AC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6 / Processor Supervisor 3 Open Drain Automotive 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Applications Automotive, Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779012-LM3880QMFE-1AC/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3880-Q1
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3880QMFE-1AC/NOPB CAD Model

Description

Product Overview: LM3880QMFE-1AC/NOPB

The LM3880QMFE-1AC/NOPB is a precision power sequencer designed by Texas Instruments to manage power supplies in complex electronic systems. This device is engineered to ensure that various system power rails come up and go down in a controlled, sequenced manner. It is particularly useful in applications where multiple voltage rails are required to power different components such as processors, FPGAs, and other integrated circuits, which need to be powered on and off in a specific order to function correctly and prevent damage.

With its small footprint and simple interface, the LM3880QMFE-1AC/NOPB is an ideal solution for space-constrained applications. The device comes in an easy-to-use 8-pin MSOP (Mini Small Outline Package) that is both compact and highly reliable. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and meeting the requirements for global environmental regulations.

The LM3880QMFE-1AC/NOPB offers three enable outputs to control the power supply sequence. These outputs are internally connected to the supply voltage through pull-up resistors, which simplifies the connection to the power supply enables. The sequencing is controlled by a single input, which can be derived from a push-button, a digital signal, or another power management IC. Once the input signal is activated, the power rails are enabled in a pre-defined sequence with a fixed delay between each step, ensuring a smooth power-up sequence for the system.

Additionally, the device features a power-good output that can be used to indicate when the power sequencing has been successfully completed. This signal can be used for enabling downstream processors or other system functions, ensuring that the system starts operating only when all power rails are stable and within their operational range.

Overall, the LM3880QMFE-1AC/NOPB from Texas Instruments is a robust and reliable solution for managing power-up and power-down sequences in multi-rail power systems, helping to enhance system reliability and prevent potential damage caused by improper sequencing.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7529 $58.7645
11+ $9.6435 $106.0785
17+ $9.3421 $158.8157
23+ $9.0407 $207.9361
29+ $8.7394 $253.4426
39+ $7.8353 $305.5767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess