EN
  • EN
  • DE

LM3880MFE-1AB/NOPB

Part No LM3880MFE-1AB/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054055-LM3880MFE-1AB/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880MFE-1AB/NOPB CAD Model

Description

Product Overview: LM3880MFE-1AB/NOPB

The LM3880MFE-1AB/NOPB is a simple power sequencer offered by Texas Instruments, a leader in the semiconductor industry. This device is designed to manage the power-up and power-down sequence of multiple supply voltages in a system, ensuring proper operation and protection of ICs that require a specific power sequence.

Key Features

  • Sequential Turn-On: The LM3880 allows for the precise control of the power sequence, turning on the supply voltages in a specific order which can be easily programmed by the user.
  • Flexible Sequencing: With one flag output that monitors three power supply rails, it provides a versatile sequencing solution for a wide range of applications.
  • Low Quiescent Current: This power sequencer has a very low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures that the device and the system are protected from damage due to excessive temperature.
  • Small Package: The LM3880MFE-1AB/NOPB comes in an 8-pin Mini SOIC package, which is ideal for space-constrained applications.
  • RoHS Compliant: The device complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The LM3880MFE-1AB/NOPB is suitable for a wide range of applications where multiple voltage rails need to be sequenced, including:

  • FPGA and DSP power supplies
  • Multi-voltage systems
  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial and automotive applications

Reliability and Quality

As with all Texas Instruments products, the LM3880MFE-1AB/NOPB is manufactured to the highest quality standards, ensuring reliable operation in even the most demanding conditions. This device is a testament to TI's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4149 $56.5960
90+ $1.1610 $104.4900
135+ $1.1247 $151.8345
185+ $1.0884 $201.3540
240+ $1.0521 $252.5040
320+ $0.9433 $301.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess