The LM3880MF-1AF is a power sequencer manufactured by Texas Instruments, designed to manage power supplies in complex systems. This device provides a simple and reliable solution for sequential power-up and power-down of multiple power supplies. It is particularly suitable for applications requiring a controlled power sequencing, such as digital and analog integrated circuits that need to be powered in a specific order to prevent damage or ensure proper operation.
Key Features
- Simple Sequencing: The LM3880MF-1AF allows for the easy implementation of power sequencing without the need for external logic or complex software, making it an ideal choice for straightforward designs.
- Adjustable Delay: It has an external adjustable delay time for each channel, which can be set by external capacitors, providing flexibility in timing for system requirements.
- Power Supply Range: This device operates over a wide voltage range from 2.7V to 5.5V, accommodating various digital and analog power supply voltages.
- Low Power Consumption: With its low quiescent current, the LM3880MF-1AF is optimized for power-sensitive applications.
- Compact Package: It is available in a small 6-pin SOT-23 package, making it suitable for space-constrained applications.
Applications
The LM3880MF-1AF is versatile and can be used in a variety of applications, including:
- Multi-voltage systems
- Telecommunications
- Servers and networking equipment
- Industrial and medical equipment
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Number of Sequenced Rails |
1 |
| Delay Time |
Adjustable |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOT-23 |
For engineers and designers looking for a reliable solution to manage the power sequencing of their systems, the LM3880MF-1AF from Texas Instruments is an excellent choice, offering simplicity, flexibility, and efficiency in a compact form factor.