EN
  • EN
  • DE

LM385BXMX-2.5/NOPB

Part No LM385BXMX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054024-LM385BXMX-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LM385BXMX-2.5/NOPB CAD Model

Description

Product Overview: LM385BXMX-2.5/NOPB

The LM385BXMX-2.5/NOPB is a precision micro-power shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed voltage of 2.5V, which serves as a reference for various applications such as power supplies, battery-operated equipment, and other electronic devices that require a stable voltage reference.

Key Features

  • Output Voltage: The device provides a precise 2.5V output, making it suitable for a wide range of applications that require a standard reference voltage.
  • Low Dynamic Impedance: The LM385BXMX-2.5/NOPB has a dynamic impedance that is less than 1 ohm, ensuring stability and low noise operation across a wide range of operating conditions.
  • Wide Operating Current: This voltage reference can operate over a current range from 20 μA to 20 mA, offering flexibility in various circuit designs.
  • High Stability: The device is characterized for stability and reliability, with a temperature coefficient typically only 20 ppm/°C in the temperature range of -40°C to +85°C.
  • Package: It comes in a small surface-mount package, the SOT-23, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM385BXMX-2.5/NOPB adheres to environmental standards, being lead-free (NOPB) and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

Due to its precision and low power consumption, the LM385BXMX-2.5/NOPB is an excellent choice for use in:

  • Portable, battery-powered devices
  • Power supply control
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Energy management systems
  • Automotive electronics

The LM385BXMX-2.5/NOPB is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its precision, combined with low power consumption, makes it an essential part of any electronic system that demands accurate voltage references.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1900 $54.3800
5+ $22.3097 $111.5485
7+ $21.6125 $151.2875
10+ $20.9154 $209.1540
13+ $20.2182 $262.8366
17+ $18.1267 $308.1539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess