EN
  • EN
  • DE

SSTUH32865ET

Part No SSTUH32865ET
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 28-bit high output drive 1:2 registered buffer with parity for DDR2 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260060-SSTUH32865ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUH32865ET CAD Model

Description

The NXP SSTUH32865ET is a robust level shifter designed to address the needs of high-speed signal translation between different voltage domains. This device is essential for applications requiring the interfacing of peripheral devices operating at different voltage levels to a microcontroller or processor. The SSTUH32865ET is particularly well-suited for automotive, industrial, and consumer electronics where reliability and performance are critical.

Key Features

  • Wide Voltage Range: The SSTUH32865ET supports a broad range of supply voltages from 1.1V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for various applications.
  • High-Speed Operation: With its capability to support up to 100MHz or 200Mbps (megabits per second) data rates, this level shifter is optimized for high-speed signal processing and communication.
  • Low On-State Resistance: The device features a low on-state resistance, which helps in reducing power consumption and improving energy efficiency.
  • ESD Protection: The SSTUH32865ET comes equipped with electrostatic discharge (ESD) protection circuitry, ensuring the device's longevity and durability against static electricity.

Applications

The NXP SSTUH32865ET is ideal for a wide array of applications, such as:

  • Level translation in multi-voltage systems
  • Interface bridging in mixed-signal environments
  • Signal integrity preservation in high-speed data buses
  • Automotive networks and infotainment systems
  • Industrial control interfaces
  • Consumer electronics with multiple operating voltages

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the SSTUH32865ET is no exception. It is manufactured with the highest industry standards and is designed to meet the rigorous demands of various high-performance applications. With its advanced features and robust design, the SSTUH32865ET from NXP is the go-to solution for systems requiring reliable level shifting capabilities.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess