EN
  • EN
  • DE

TPA112DR

Part No TPA112DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 033404-TPA112DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA112DR CAD Model

Description

Product Overview: TPA112DR from Texas Instruments

The TPA112DR is a high-fidelity audio operational amplifier designed by Texas Instruments, renowned for its precision and quality in the semiconductor industry. This component is part of TI's extensive portfolio of audio devices, engineered to provide exceptional sound quality and performance for a wide range of audio applications.

Key Features

  • High-Quality Audio Performance: The TPA112DR delivers audiophile-grade sound quality, ensuring minimal distortion and noise, which is essential for high-end audio systems.
  • Low Distortion: With its low Total Harmonic Distortion plus Noise (THD+N), this op-amp ensures clear and accurate audio reproduction, making it ideal for critical listening environments.
  • Low Noise: The device boasts an ultra-low noise floor, which is crucial for recording studios, high-fidelity home theaters, and other settings where ambient noise can be a concern.
  • High Output Drive: The TPA112DR can drive a variety of loads with ease, making it versatile for different audio setups, from headphones to line-level devices.
  • Single-Supply Operation: This op-amp operates on a single power supply, simplifying circuit design and reducing the overall power requirements of the system.

Applications

The TPA112DR is suitable for a broad spectrum of audio applications, including:

  • Professional audio equipment
  • High-end consumer audio systems
  • Studio monitors
  • Active loudspeakers
  • Audio mixing consoles
  • Headphone amplifiers

Technical Specifications

With its advanced specifications, the TPA112DR stands out as a high-performance audio op-amp:

  • Supply Voltage Range: Typically 5V to 15V
  • Output Current: Capable of delivering substantial current to drive various audio loads
  • Package: Available in an 8-pin SOIC package, providing a compact solution for space-constrained applications

The TPA112DR from Texas Instruments is a testament to the company's commitment to delivering superior audio components that meet the needs of audiophiles and professional sound engineers alike. Its combination of low distortion, low noise, and high output drive capability makes it a top choice for those seeking the best in audio amplification.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess