EN
  • EN
  • DE

LM3812M-7.0/NOPB

Part No LM3812M-7.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT GAUGE PREC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Current Gauge
Sensing Method High-Side
Accuracy ±4%
Voltage - Input 2 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054012-LM3812M-7.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3812M-7.0/NOPB CAD Model

Description

The LM3812M-7.0/NOPB is a precision voltage regulator manufactured by Texas Instruments, designed to offer a fixed output with high accuracy. This regulator is part of Texas Instruments' range of power management integrated circuits, which are widely recognized for their reliability and performance.

Key Features

  • Fixed Output Voltage: The device provides a stable 7.0V output, suitable for a variety of applications requiring a regulated power supply.
  • High Precision: This voltage regulator is designed to maintain a high level of accuracy, ensuring that the output voltage remains consistent under varying input conditions and load demands.
  • Thermal Protection: The LM3812M-7.0/NOPB includes built-in thermal shutdown features to protect the device from overheating, enhancing its reliability and longevity.
  • Output Current: Capable of delivering output currents up to a certain limit, this regulator can power a range of devices and components.
  • Low Dropout: The low dropout voltage allows the regulator to continue to operate efficiently even when the input voltage is very close to the output voltage, minimizing power loss.
  • Package Type: The device comes in a surface-mount package that is suitable for automated assembly processes, making it a convenient choice for mass production.
  • Lead-Free and RoHS Compliant: The LM3812M-7.0/NOPB adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The LM3812M-7.0/NOPB is versatile and can be used in a wide array of electronic applications. These include, but are not limited to, consumer electronics, automotive systems, telecommunications, and industrial equipment. Its ability to provide a precise and stable voltage makes it an ideal choice for sensitive electronic devices that require a consistent power supply for optimal performance.

Quality and Support

As a product of Texas Instruments, the LM3812M-7.0/NOPB is backed by a legacy of quality and support. Customers can rely on TI's extensive technical resources, including datasheets, application notes, and customer support to ensure successful integration of this voltage regulator into their projects.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess