EN
  • EN
  • DE

LM380N/NOPB

Part No LM380N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W MONO 14DIP / Audio Amp Speaker 1-CH Mono 2.5W Class-AB 14-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 22 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 019184-LM380N/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM380
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM380N/NOPB CAD Model

Description

The LM380N/NOPB is a high-quality audio power amplifier designed and developed by Texas Instruments, a renowned global semiconductor company.

  • Type: 14-pin, 2.5W audio power amplifier
  • Voltage Range: 10V to 22V
  • Architecture: Dual-channel
  • Distortion: Low
  • Power Bandwidth: High
  • Thermal Shutdown Protection: Built-in
  • Package: DIP
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • NOPB: Yes

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5433 $54.0155
80+ $1.2663 $101.3040
125+ $1.2268 $153.3500
170+ $1.1872 $201.8240
220+ $1.1476 $252.4720
295+ $1.0289 $303.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess