EN
  • EN
  • DE

LM3724EM5X-4.63

Part No LM3724EM5X-4.63
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 4.63 SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 133658-LM3724EM5X-4.63
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3724EM5X-4.63 CAD Model

Description

The LM3724EM5X-4.63 from Texas Instruments is a specialized microprocessor supervisory circuit that is designed to monitor and manage the power supply voltage levels in digital systems.

  • Reset Threshold Voltage: 4.63V
  • Manual Reset Input: Yes
  • Package: SOT-23
  • Operating Temperature Range: -40 to 85 degrees Celsius
  • Quiescent Current: Low
  • Power-On Reset Generator Delay: 200ms

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess