EN
  • EN
  • DE

LM3704XBMM-463

Part No LM3704XBMM-463
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827799-LM3704XBMM-463
Ultra Librarian 3D Model Ultra Librarian LM3704XBMM-463 CAD Model

Description

The LM3704XBMM-463 is a highly sophisticated microprocessor supervisory circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is engineered to monitor the power supply and temperature of microprocessor systems, providing essential protection and ensuring reliable operation.

Key Features

  • Voltage Monitoring: The LM3704XBMM-463 offers precision voltage monitoring capabilities, ensuring that the system operates within safe voltage levels at all times. This is crucial for preventing data loss and hardware damage that can result from unexpected power fluctuations.
  • Programmable Reset Timeout: Users can program the reset timeout duration, allowing for a customizable delay in the event of a system fault before a reset is initiated. This flexibility ensures that the device can be tailored to specific application requirements.
  • Multiple Reset Outputs: This device features multiple reset outputs, which can be used to reset various components within a system simultaneously, ensuring a coordinated restart of operations.
  • Low Power Consumption: Designed with power efficiency in mind, the LM3704XBMM-463 consumes minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Temperature Monitoring: In addition to voltage supervision, the device is equipped with temperature monitoring functionality, providing an extra layer of protection against overheating.

Applications

The LM3704XBMM-463 is versatile and can be employed in a wide array of applications including:

  • Computing systems
  • Embedded systems
  • Portable electronics
  • Networking equipment
  • Industrial controllers

Product Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Package Type 8-VSSOP
Operating Temperature -40°C to +125°C

With its robust feature set and Texas Instruments' reputation for quality, the LM3704XBMM-463 is a reliable choice for critical system monitoring solutions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess