EN
  • EN
  • DE

CISCO 72-2634-01 - Cisco StackWise 3M Stacking Cable

Part No CISCO 72-2634-01 - Cisco StackWise 3M Stacking Cable
Manufacturer CISCO
Catalog Cables
Description Cisco CAB-STACK-3M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385406-CISCO 72-2634-01 - Cisco StackWise 3M Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 72-2634-01 - Cisco StackWise 3M Stacking Cable CAD Model

Description

The CISCO 72-2634-01 Cisco StackWise 3M Stacking Cable is an essential component for networking professionals who aim to achieve optimal performance and scalability in their Cisco switch stacks. This 3-meter long cable allows for the connection of Cisco switches over greater distances, providing more flexibility in the physical layout of the stack within a data center or network closet. StackWise technology is a highly regarded solution for integrating multiple network switches into a single functional unit, dramatically simplifying network management. This longer cable is particularly beneficial in scenarios where switches are distributed across different racks or areas within a networking environment, enabling a cohesive and unified management platform regardless of physical constraints. The cable ensures high-speed data transfer and reliability across the connected switches, supporting the complex demands of modern data networks with ease. Designed for durability and long-term reliability, this stacking cable is made to withstand the environmental and operational challenges typical of busy network environments. The CISCO 72-2634-01 is an indispensable tool for network administrators looking to leverage Cisco StackWise technology to its fullest, offering unparalleled flexibility and performance.

You May Also Be Interested in

Supermicro
SATA Round Straight-Straight 21cm Cable
Need more? Email Us
NetApp
Netapp 3M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0531. Cable length: 0.8 m, Connector 1: Mini SAS HD, Connector 2: Mini SAS HDInternal Mini-SAS HD to Mini-SAS HD 80cm, 30AWG, 12Gb/s.
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0532. Cable length: 0.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess