EN
  • EN
  • DE

LM3658SD-B/NOPB

Part No LM3658SD-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description LM3658 Dual Source USB/AC Li Chemistry Charger IC for Portable Applications | IC CHARGER LI-ION USB/AC 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM3658
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199066-LM3658SD-B/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3658SD-B/NOPB CAD Model

Description

The LM3658SD-B/NOPB is a highly integrated, flexible dual-input USB/AC Li-Ion/Polymer battery charger designed by Texas Instruments. This compact, efficient, and robust device is engineered to accommodate the demanding needs of portable applications where space and power efficiency are at a premium.

Key Features

  • Dual Input Voltage: The charger supports both USB and AC adapter inputs, providing the flexibility to charge the battery from a standard USB port or an external AC power supply.
  • Automatic Power Source Selection: It automatically selects the appropriate power source (USB or AC) without external user intervention.
  • Integrated Power FETs: Onboard power FETs streamline the design by reducing the number of external components required.
  • Charge Termination and Preconditioning: The LM3658SD-B/NOPB includes safety features such as charge termination and battery preconditioning, which help to prolong battery life and ensure safe charging cycles.
  • Status Indicators: LED status indicators provide visual feedback on the charging process and battery status, enhancing user experience.
  • Thermal Regulation: The device also incorporates thermal regulation to protect against overheating during the charging process.

Applications

Suitable for a wide range of applications, the LM3658SD-B/NOPB is ideal for portable electronics such as smartphones, tablets, digital cameras, and other USB-chargeable devices that require efficient and reliable charging solutions.

Package and Quality

The LM3658SD-B/NOPB comes in a compact 10-pin WSON package, making it an excellent choice for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is built to meet high-quality standards and ensures reliable performance in various operating conditions.

Environmental Compliance

As indicated by the "NOPB" (No Lead (Pb)) suffix in its part number, the LM3658SD-B/NOPB is designed to be compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create greener products.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1605 $50.5680
39+ $2.5933 $101.1387
60+ $2.5122 $150.7320
83+ $2.4312 $201.7896
107+ $2.3502 $251.4714
143+ $2.1070 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,915 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess