EN
  • EN
  • DE

LM35DMX

Part No LM35DMX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG 0C-100C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 100°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 30V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Test Condition 25°C
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199040-LM35DMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM35DMX CAD Model

Description

Product Overview: LM35DMX Temperature Sensor

The LM35DMX is a precision integrated-circuit temperature sensor, brought to you by Texas Instruments, that can accurately measure temperature with a linear degree Celsius scaling. It does not require any external calibration to provide typical accuracies of ±¼°C at room temperature and ±¾°C over a full -55 to 150°C temperature range. The low output impedance, linear output, and precise inherent calibration of the LM35DMX make interfacing to readout or control circuitry particularly easy.

Key Features

  • Voltage output: 10 mV/°C scale factor
  • Temperature range: -55°C to +150°C
  • Accuracy: ±0.5°C ensured accuracy (at +25°C)
  • Operating voltage range: 4 V to 30 V
  • Low self-heating, rated at only 0.08°C in still air
  • Non-linearity only ±¼°C typical
  • Low impedance output, 0.1 Ω for 1 mA load

Applications

The LM35DMX is versatile and efficient for a wide range of applications. It is particularly suited for environments where low cost and high accuracy are paramount. This sensor is commonly used in:

  • Thermostatic controls
  • Industrial systems
  • Consumer products
  • Thermometers
  • Any thermal-sensitive system

Package and Quality

The LM35DMX is offered in a small, TO-92 package that is lightweight and suitable for mounting on a printed circuit board. The sensor is rated for operation over a -55°C to +150°C temperature range. Texas Instruments ensures the highest quality and reliability of its products, and the LM35DMX temperature sensor is no exception. It undergoes rigorous testing and quality assurance to meet the industry standards for precision and durability.

For designers and engineers looking for an easy-to-use, precise temperature sensor, the LM35DMX from Texas Instruments is an excellent choice. Its straightforward interface and dependable performance make it an invaluable component for temperature monitoring and control in a broad array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess