EN
  • EN
  • DE

RXM2LB2F7

Part No RXM2LB2F7
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Description Power Relay, DPDT, 5A, 250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 4.5 kΩ
Win Source Part Number 1089462-RXM2LB2F7
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXM2LB2F7 CAD Model

Description

The RXM2LB2F7 is a miniature plug-in relay from Schneider Electric's Zelio Relay series, designed for use in industrial and building automation applications. It offers a compact and reliable solution for switching electrical circuits in control panels and other equipment. The RXM series is known for its ease of installation and robust performance.

Applications

  • Industrial Automation: Used for switching motors, valves, and other industrial equipment in automated systems.
  • Building Automation: Controls lighting systems, HVAC equipment, and access control systems in commercial buildings.
  • Machine Control: Provides control of machine functions, such as starting, stopping, and sequencing operations.
  • Interface Relays: Acts as an interface between different voltage levels and control systems, isolating sensitive circuits.
  • PLC Output Relays: Amplifies the output signal from a Programmable Logic Controller (PLC) to control higher-powered devices.

Features

  • Miniature Size: Compact design allows for high-density mounting in control panels.
  • Plug-in Design: Facilitates easy installation and replacement of the relay.
  • LED Indicator: Provides visual indication of the relay's operating status (energized or de-energized).
  • Lockable Test Button: Allows manual operation and testing of the relay without requiring external power.
  • Transparent Cover: Enables visual inspection of the contacts for wear or damage.
  • Cadmium-free contact material Environmentally friendly solution

Benefits

  • Increased Reliability: Ensures reliable switching of electrical circuits, reducing downtime and improving system performance.
  • Simplified Maintenance: Plug-in design simplifies maintenance procedures and reduces replacement time.
  • Space Saving: Compact size allows for efficient use of space in control panels and enclosures.
  • Easy Monitoring: LED indicator provides quick and easy visual confirmation of the relay's operating status.
  • Improved Safety: Lockable test button allows for safe manual operation and testing of the relay.

Additional Details

The RXM2LB2F7 relay operates at a coil voltage of 120V AC. It features two changeover contacts (2CO), with a typical contact rating of 8A at 250V AC. It is designed to be mounted on a DIN rail using a compatible socket from the RXZE series. The relay's design provides robust performance in a variety of industrial and commercial environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess